NEN-CISPR 16-2-1

Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 140
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted disturbance phenomena in the frequency range 9 kHz to 30 MHz. CISPR 16-2 has been reorganised into 4 parts, to accommodate growth and easier maintenance.

Document History

NEN-CISPR 16-2-1
January 1, 2004
Specification for radio disturbance and immunity measuring apparatus and methods:Part 2-1: Methods of measurement of disturbances and immunity - Conducted disturbance measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of disturbance phenomena in general in the frequency range 9 kHz to 18 GHz and especially of conducted...
Advertisement