NEN-EN 10056
Structural steel equal and unequal leg angles - Tolerances on shape and dimensions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1991 |
| Status: | inactive |
| ICS Code (Steel profiles): | 77.140.70 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This European standard specifies tolerances on dimensions, straightness, mass and length of equal and unequal leg angles. The sizes of these angles are given in ISO 657 Parts 1 and 2 and Euronorms 56 and 57.
Document History
NEN-EN 10056
May 1, 1991
Structural steel equal and unequal leg angles - Tolerances on shape and dimensions
This European standard specifies tolerances on dimensions, straightness, mass and length of equal and unequal leg angles. The sizes of these angles are given in ISO 657 Parts 1 and 2 and Euronorms 56...