NEN-EN 1020
Requirements for non-domestic gas-fired convection air heaters for space heating incorporating a fan to assist transportation of combustion air and/or combustion products
| Organization: | NEN |
| Publication Date: | 1 March 1993 |
| Status: | inactive |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This standard specifies the requirements and test methods for the safety and efficiency of non-domestic gas-fired air heaters having a fan to assist the transportation of combustion air and/or flue gases, hereafter referred to as "appliances". This includes appliances having forced draught burners. This standard applies to type B12, B13, B22, B23, C12, C13, C32, C33, C62 and C63 appliances with a heat input not exceeding 300 kW (based on net calorific value) intended for use in other than single unit residential dwellings. Provision of the heated air may be by means of ducting or may be directly into the heated space.
Document History