NEN-EN 12102

Air conditioners, liquid chilling packages, heat pumps and dehumidifiers with electrically driven compressors for space heating and cooling - Measurement of airborne noise - Determination of the sound power level

inactive
Organization: NEN
Publication Date: 1 December 2012
Status: inactive
Page Count: 27
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Heat pumps): 27.080
scope:

This European Standard establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat pumps, liquid chilling packages with electrically driven compressors when used for space heating and/or cooling, including water cooled multisplit systems, as described in EN 14511 and dehumidifiers as described in EN 810. This European Standard also covers the measurement of the sound power level of evaporatively-cooled condenser air conditioners, as defined in EN 15218. However, the measurement should be done without external water feeding and these units will thus be considered as the other air conditioners covered by EN 14511. It is emphasised that this measurement standard only refers to airborne noise. This European Standard offers ways to determine the sound power level of units. Some of them are specifically adapted to provide results with low uncertainties, by using laboratory class acoustic methods and highly controlled working conditions. Those measurements are suitable for certification, labelling and marking purposes. In some cases, the target and/or the environment of the measurements do not allow such precision-class methods. This European Standard also offers ways to assess sound power levels with acceptable accuracy even though acoustic methods and/or working conditions are not laboratory-type, e.g. in situ or quality control measurements.

Document History

August 1, 2013
Air conditioners, liquid chilling packages, heat pumps and dehumidifiers with electrically driven compressors for space heating and cooling - Measurement of airborne noise - Determination of the sound power level
This European Standard establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat pumps,...
NEN-EN 12102
December 1, 2012
Air conditioners, liquid chilling packages, heat pumps and dehumidifiers with electrically driven compressors for space heating and cooling - Measurement of airborne noise - Determination of the sound power level
This European Standard establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air conditioners, heat pumps,...
June 1, 2008
Air conditioners, liquid chilling packages, heat pumps and dehumidifiers with electrically driven compressors for space heating and cooling - Measurement of airborne noise - Determination of the sound power level
This European Standard establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air-conditioners, heat-pumps,...
October 1, 2005
Air conditioners, liquid chilling packages, heat pumps and dehumidifiers with electrically driven compressors for space heating and cooling - Measurement of airborne noise - Determination of the sound power level
This European Standard establishes requirements for determining, in accordance with a standardized procedure, the sound power level emitted into the surrounding air by air-conditioners, heat-pumps,...
Advertisement