NEN-EN 12218
Rail systems for supporting medical equipment
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| ICS Code (Other medical equipment): | 11.040.99 |
| ICS Code (Hospital equipment): | 11.140 |
scope:
Specifies basic requirements which ensure compatibility between rail systems complying with this Standard and medical equipment in order to permit the interchangeability of medical equipment from one rail system to another. Medical equipment can be attached to a rail by rail clamps directly or via other components of dimensions which are specified in this Standard. The specifications for rail systems include dimensions, strength and information to be supplied by the manufacturer. Some medical equipment can be attached to the rail by means which are outside the scope of this Standard. Only applies to rail systems intended to be mounted horizontally. It specifies neither the structures nor the types of medical equipment that are to be supported. It does not apply to overhead rail systems for supporting curtains and infusion devices.
Document History