NEN-EN 12604
Industrial, commercial and garage doors and gates - Mechanical aspects - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
NEN-EN 12604 specifies mechanical requirements and test methods for manually operated doors, gates and barriers, intended for installation in areas in the reach of persons, and for which the main intended use is giving safe access for goods and vehicles accompanied or driven by persons in industrial, commercial or residential premises. This European Standard also covers manually operated vertically moving commercial doors such as rolling shutters and rolling grilles, used in retail premises which are mainly provided for goods protection. This document applies only to doors which are not part of the load carrying structure of the building. It does not apply to: - lock gates and dock gates; - doors on vehicles; - doors mainly for the retention of animals unless they are at the site perimeter; - doors intended for pedestrian use; - railway barriers. Whenever the term "door" is used in this document, it is deemed to cover the full scope of types and variances of doors, gates and barriers defined by the scope of this European Standard.
Document History