NEN-EN 12839

Precast concrete products - Elements for fences

inactive
Organization: NEN
Publication Date: 1 June 2001
Status: inactive
Page Count: 51
ICS Code (Concrete and concrete products): 91.100.30
ICS Code (External structures): 91.090
scope:

Covers prefabricated concrete elements which can be used together or in combination with other elements to erect fences. The current elements include post (reinforced, prestressed or post-tensioned concrete) solid or base or open panels, slabs, rails, spurs, struts and gravel boards.

Document History

January 1, 2012
Precast concrete products - Elements for fences
This European standard specifies precast products in reinforced or pre-stressed concrete with or without fibres, to be used together or in combination with other elements to erect fences e.g....
June 1, 2011
Precast concrete products - Elements for fences
This European standard specifies precast products in reinforced or pre-stressed concrete with or without fibres, to be used together or in combination with other elements to erect fences e.g....
May 1, 2007
Precast concrete products - Elements for fences
This European standard covers precast products in reinforced or prestressed concrete with or without fibres, produced in long series with the same design and mechanical resistance verified by testing...
NEN-EN 12839
June 1, 2001
Precast concrete products - Elements for fences
Covers prefabricated concrete elements which can be used together or in combination with other elements to erect fences. The current elements include post (reinforced, prestressed or post-tensioned...
May 1, 1997
Precast concrete elements - Elements for fences
Covers prefabricated concrete elements which can be used together or in combination with other elements to erect fences. The current elements include post (reinforced, prestressed or post-tensioned...
Advertisement