NEN-EN 13785+A1
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 148 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
This document defines the constructional and operational characteristics, the safety requirements, test methods and the marking of regulators having a capacity of less than or equal to 100 kg/h, other than the regulators covered by EN 12864, for butane, propane or their mixtures, in the gaseous phase. Regulators for caravans up to 1,5 kg/h are covered by EN 12864.
Document History
NEN-EN 13785+A1
November 1, 2008
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
This document defines the constructional and operational characteristics, the safety requirements, test methods and the marking of regulators having a capacity of less than or equal to 100 kg/h,...
June 1, 2006
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixture
This document defines the constructional and operational characteristics, the safety requirements, test methods and the marking of regulators having a capacity of less than or equal to 100 kg/h,...
April 1, 2005
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
This document defines the constructional and operational characteristics, the safety requirements, test methods and the marking of regulators having a capacity of less than or equal to 100 kg/h,...
January 1, 2000
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
This document defines the constructional and operational characteristics, the safety requirements, test methods and the marking of regulators having a capacity of less than or equal to 100 kg/h,...