NEN-EN 13936
Workplace exposure - Procedures for measuring a chemical agent present as a mixture of airborne particles and vapour - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
NEN-EN 13936 specifies performance requirements and test methods for the evaluation of procedures for measuring a chemical agent present as a mixture of airborne particles and vapour in workplace air. This European Standard establishes general principles to enable developers and users of mixed-phase samplers and methods to adopt a consistent approach to method validation and provides a framework for the assessment of method performance in accordance with EN 482. Annex A of this European Standard gives guidance on possible approaches to sample mixtures of airborne particles and vapour and Annex B gives information about their physical behaviour. This European Standard is not applicable to methods that differentiate between the sampled airborne particles and vapour. This European Standard is not applicable to a chemical agent present in different chemical and physical forms (for example, mercury in the form of Hg (0) and Hg (II)).
Document History