NEN-EN 14203

Internal and external blinds and shutters - Capability for use of mechanical drive systems with crank handle (T.O.) - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 28
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the functional performances of mechanical drive systems with crank handle for shutters, external blinds and internal blinds and the supply conditions of these systems between blinds and shutters manufacturers on one hand, and operating systems manufacturers on the other, for the following four families of use : - roller shutters; - venetian blinds;folding arm awnings; - other awnings and blinds Excluded from this standard are gears with crank handle fitted to power operated products and used as manual override actuators.

Document History

February 1, 2004
Blinds and shutters - Capability for use of gears with crank handle - Requirements and test methods
This European Standard specifies the functional performances of mechanical drive systems with crank handle for shutters, external blinds and internal blinds and the supply conditions of these systems...
NEN-EN 14203
July 1, 2001
Internal and external blinds and shutters - Capability for use of mechanical drive systems with crank handle (T.O.) - Requirements and test methods
This European Standard specifies the functional performances of mechanical drive systems with crank handle for shutters, external blinds and internal blinds and the supply conditions of these systems...
Advertisement