NEN-EN 14898

Water conditioning equipment inside buildings - Active media filters - Requirements for performances, safety and testing

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 33
ICS Code (Water supply systems): 91.140.60
scope:

This European Standard specifies requirements relating to the construction, performance and methods of testing for active media filters for drinking water installations inside buildings, with a maximum working pressure of at least 1 000 kPa and a maximum working temperature of less than 30 C. It only concerns units, which are permanently connected to the mains supply at the point of entry or point of use. This standard applies only to filter systems comprising a housing and filter media tested together. It includes capsule type units where both the element and its outer housing are disposable.

Document History

June 1, 2007
Water conditioning equipment inside buildings - Active media filters - Requirements for performances, safety and testing
This European Standard specifies requirements relating to the construction, performance and methods of testing for active media filters for drinking water installations inside buildings, with a...
December 1, 2006
Water conditioning equipment inside buildings - Active media filters - Requirements for performance, safety and testing
This European Standard specifies requirements relating to the construction, performance and methods of testing for active media filters for drinking water installations inside buildings, with a...
NEN-EN 14898
June 1, 2006
Water conditioning equipment inside buildings - Active media filters - Requirements for performances, safety and testing
This European Standard specifies requirements relating to the construction, performance and methods of testing for active media filters for drinking water installations inside buildings, with a...
April 1, 2004
Water conditioning equipment inside buildings - Active media - Requirements for performances, safety and testing
This European Standard specifies requirements relating to the construction, performance and methods of testing for active media filters for drinking water installations inside buildings, with a...
Advertisement