NEN-EN 14770

Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 13
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a number of methods using a dynamic shear rheometer (DSR) capable of measuring the rheological properties of bituminous binders. The procedure involves determining the complex shear modulus and phase angle of binders over a range of test frequencies and test temperatures when tested in oscillatory shear. From the test, the norm of the complex shear modulus, IG*I, and its phase angle, ä , at a given temperature and frequency can be calculated, as well as the components G', G'', J' and J'' of the complex shear modulus and of the complex compliance. This method is applicable to unaged, aged and recovered bituminous binders, cut-back or fluxed bituminous binders stabilised from emulsions.

Document History

March 1, 2022
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)
This document specifies a general method of using a dynamic shear rheometer (DSR) for measuring the rheological properties of bituminous binders. The procedure involves determining the complex shear...
May 1, 2012
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)
This European standard specifies a number of methods using a dynamic shear rheometer (DSR) capable of measuring the rheological properties of bituminous binders. The procedure involves determining...
November 1, 2011
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle using a Dynamic Shear Rheometer (DSR)
This European standard specifies a number of methods using a dynamic shear rheometer (DSR) capable of measuring the rheological properties of bituminous binders. The procedure involves determining...
November 1, 2005
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)
This European Standard specifies a number of methods using a dynamic shear rheometer (DSR) capable of measuring the rheological properties of bituminous binders. The procedure involves determining...
NEN-EN 14770
October 1, 2003
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)
This European Standard specifies a number of methods using a dynamic shear rheometer (DSR) capable of measuring the rheological properties of bituminous binders. The procedure involves determining...
Advertisement