NEN-EN 15166

Food processing machinery - Automatic back splitting machines of butchery carcasses - Safety and hygiene requirements

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 43
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This European Standard applies to automatic back splitting machines and specifies safety and health requirements for machines used in slaughterhouses in order to fully automatically split meat animal (beef and pork) along the back-bone axis, splitting the carcass into two parts (see Figure 1). This document deals with all significant hazards, hazardous situations and events relevant to automatic back splitting machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This document deals with the significant hazards, hazardous situations and events during transport, assembly and installation, commissioning and use as defined in EN ISO 12100-1:2003, 5.3. This document is not applicable to automatic back splitting machines, which are manufactured before the date of its publication as EN.

Document History

NEN-EN 15166
January 1, 2009
Food processing machinery - Automatic back splitting machines of butchery carcasses - Safety and hygiene requirements
This European Standard applies to automatic back splitting machines and specifies safety and health requirements for machines used in slaughterhouses in order to fully automatically split meat animal...
March 1, 2005
Food processing machinery - Automatic back splitting machines of butchery carcasses - Safety and hygiene requirements
This European Standard applies to automatic back splitting machines and specifies safety and health requirements for machines used in slaughterhouses in order to fully automatically split meat animal...

References

Advertisement