NEN-EN 15011

Cranes - Bridge and gantry cranes

inactive
Organization: NEN
Publication Date: 1 February 2011
Status: inactive
Page Count: 98
ICS Code (Cranes): 53.020.20
scope:

This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to non-fixed load lifting attachments, erection and dismantling operations, runways and supporting structures nor does it cover additional loads due to the mounting of cranes on a floating or tilting base. This European Standard specifies requirements for all significant hazards, hazardous situations and events relevant to bridge and gantry cranes when used as intended and under conditions foreseen by the manufacturer (see Clause 4). This European Standard does not include requirements for the lifting of persons. The specific hazards due to potentially explosive atmospheres, ionising radiation and operation in electromagnetic fields beyond the range of EN 61000-6-2 are not covered by this European Standard. This European Standard is applicable to bridge and gantry cranes manufactured after the date of its publication as an EN.

Document History

December 1, 2020
Cranes - Bridge and gantry cranes
This document applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. NOTE Light...
October 1, 2017
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. This...
February 1, 2014
Cranes - Bridge and gantry cranes
NEN-EN 15011+A1 applies to bridge and gantry cranes able to travel wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position. This European...
July 1, 2013
Cranes - Bridge and gantry cranes
A description is not available for this item.
NEN-EN 15011
February 1, 2011
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...
July 1, 2010
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...
February 1, 2007
Cranes - Bridge and gantry cranes
This standard applies to bridge and gantry cranes mounted in a fixed position or free to travel either by way of metallic wheels on rails or non-metallic wheels on flat runway or roadway surfaces....
October 1, 2004
Cranes - Bridge and gantry cranes
This standard applies to bridge and gantry cranes mounted in a fixed position or free to travel either by way of metallic wheels on rails or non-metallic wheels on flat runway or roadway surfaces....

References

Advertisement