NEN-EN 15378-1

Energy performance of buildings - Heating systems and DHW in buildings - Part 1: Inspection of boilers, heating systems and DHW, Module M3-11, M8-11

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 86
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 15378-1 specifies inspection procedures for the assessment of energy performance of existing boilers and heating systems. Heat generators types covered by this standard are: - boilers for heating, domestic hot water or both; - gas, liquid, solid fuel fired combustion boilers; - electrically driven and gas driven heat pumps; - thermal solar systems for domestic hot water, heating or both; - other heat generators types, such as cogeneration units. Parts of heating systems covered by this standard are: - heat generators, including generation control; - heating distribution network, including associated components and controls; - heating emitters, including components and controls; - space heating control system; - heat storage and associated components; - domestic hot water production system. This standard covers issues related to energy conservation and environmental performance. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.

Document History

NEN-EN 15378-1
June 1, 2017
Energy performance of buildings - Heating systems and DHW in buildings - Part 1: Inspection of boilers, heating systems and DHW, Module M3-11, M8-11
NEN-EN 15378-1 specifies inspection procedures for the assessment of energy performance of existing boilers and heating systems. Heat generators types covered by this standard are: - boilers for...
November 1, 2014
Heating systems and water based cooling systems in buildings - Heating systems and DHW in buildings - Part 1: Inspection of boilers, heating systems and DHW
NEN-EN 15378-1 specifies inspection procedures for the assessment of energy performance of existing boilers and heating systems. Heat generators types covered by this standard are: - boilers for...

References

Advertisement