NEN-EN 15416-3

Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 3: Creep deformation test at cyclic climate conditions with specimens loaded in bending shear

inactive
Organization: NEN
Publication Date: 1 May 2015
Status: inactive
Page Count: 15
ICS Code (Adhesives): 83.180
scope:

NEN-EN 15416-3 specifies a method for determining the creep deformation of bonded specimens loaded in bending shear. It is applicable to adhesives used in load bearing timber structures. It is suitable for the following applications: a) for assessing the compliance of adhesives to EN 15425 and EN 16254; b) for assessing the suitability and quality of adhesives for load bearing timber structures. This test is intended primarily to obtain performance data for the classification of adhesives for load bearing timber structures according to their suitability for use in defined climatic environments. This method is not intended to provide data for structural design, and does not necessarily represent the performance of the bonded member in service.

Document History

February 1, 2017
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 3: Creep deformation test at cyclic climate conditions with specimens loaded in bending shear
NEN-EN 15416-3 specifies a method for determining the creep deformation of bonded specimens loaded in bending shear. It is applicable to adhesives used in load bearing timber structures. It is...
NEN-EN 15416-3
May 1, 2015
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 3: Creep deformation test at cyclic climate conditions with specimens loaded in bending shear
NEN-EN 15416-3 specifies a method for determining the creep deformation of bonded specimens loaded in bending shear. It is applicable to adhesives used in load bearing timber structures. It is...
February 1, 2010
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 3: Creep deformation test at cyclic climate conditions with specimens loaded in bending shear
This European standard specifies a method for determining the creep deformation of bonded specimens loaded in bending shear. It is applicable to adhesives used in load-bearing timber structures. It...
October 17, 2009
Adhesives for load bearing timber structures other than phenolic and aminoplastic - Test methods - Part 3: Creep deformation test at cyclic climate conditions with specimens loaded in bending shear
A description is not available for this item.
November 1, 2007
Adhesives for load bearing timber structures - Test methods - Part 3: Creep deformation test at cyclic climate conditions with speciments loaded in bending shear
This European standard specifies a method for determining the creep deformation of bonded specimens loaded in bending shear. It is applicable to adhesives used in load-bearing timber structures. It...
May 1, 2006
Adhesives for load bearing timber structures - Test methods - Part 3: Creep deformation test at cyclic climate conditions with specimens loaded in bending shear
This European standard specifies a method for determining the creep deformation of bonded specimens loaded in bending shear. It is applicable to adhesives used in load-bearing timber structures. It...
Advertisement