NEN-EN 1601

Liquid petroleum products - Unleaded petrol - Determination of organic oxygenate compounds and total organically bound oxygen content by gas chromatography (O-FID)

inactive
Organization: NEN
Publication Date: 1 July 2012
Status: inactive
Page Count: 21
ICS Code (Liquid fuels): 75.160.20
scope:

NEN-EN 1601 specifies a gas chromatographic method for the quantitative determination, in unleaded petrol having a final boiling point not greater than 220 °C, of individual organic oxygenate compounds in the range 0,17 % (m/m) to 15 % (m/m) in a direct analysis (without dilution), and total organically bound oxygen up to 3,9 % (m/m). For samples for which one of the oxygenate compounds content is higher than 15 % (m/m), a procedure with a dilution of the sample before the analysis is given.

Document History

August 1, 2017
Liquid petroleum products - Determination of organic oxygenate compounds and total organically bound oxygen content in unleaded petrol - Method by gas chromatography (O-FID)
NEN-EN 1601 specifies a gas chromatographic method for the quantitative determination, in unleaded petrol having a final boiling point not greater than 220 °C, of individual organic oxygenate...
May 1, 2016
Liquid petroleum products - Determination of organic oxygenate compounds and total organically bound oxygen content in unleaded petrol - Method by gas chromatography (O-FID)
NEN-EN 1601 specifies a gas chromatographic method for the quantitative determination, in unleaded petrol having a final boiling point not greater than 220 °C, of individual organic oxygenate...
October 1, 2014
Liquid petroleum products - Unleaded petrol - Determination of organic oxygenate compounds and total organically bound oxygen content by gas chromatography (O-FID)
A description is not available for this item.
May 1, 2014
Liquid petroleum products - Unleaded petrol - Determination of organic oxygenate compounds and total organically bound oxygen content by gas chromatography (O-FID)
NEN-EN 1601 specifies a gas chromatographic method for the quantitative determination, in unleaded petrol having a final boiling point not greater than 220 °C, of individual organic oxygenate...
NEN-EN 1601
July 1, 2012
Liquid petroleum products - Unleaded petrol - Determination of organic oxygenate compounds and total organically bound oxygen content by gas chromatography (O-FID)
NEN-EN 1601 specifies a gas chromatographic method for the quantitative determination, in unleaded petrol having a final boiling point not greater than 220 °C, of individual organic oxygenate...
August 1, 1997
Liquid petroleum products - Unleaded petrol - Determination of organic oxygenate compounds and total organically bound oxygen content by gas chromatography (O-FID)
Specifies a gas chromatographic method for the quantitative determination of individual organic oxygenate compounds in the range 0,17% (m/m) to 15% (m/m) and total oxygen up to 3% (m/m) in petrol...
October 1, 1994
Liquid petroleum products - Petrol - Determination of organic oxygenate compounds and total oxygen content by gas chromatogrpahy (O-FID)
Specifies a gas chromatographic method for the quantitative determination of individual organic oxygenate compounds in the range 0,17% (m/m) to 15% (m/m) and total oxygen up to 3% (m/m) in petrol...
Advertisement