NEN-EN 15928

Fertilizers - Determination of the fineness of grinding (dry procedure)

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 8
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies the dry procedure for the determination of the fineness of grinding, which is applicable to all EC type fertilizers in which requirements are given of fineness of grinding using 0,630 mm and 0,160 mm.

Document History

August 1, 2010
Fertilizers - Determination of the fineness of grinding (dry procedure)
This European Standard specifies the dry procedure for the determination of the fineness of grinding, which is applicable to all EC type fertilizers in which requirements are given of fineness of...
NEN-EN 15928
April 1, 2009
Fertilizers - Determination of the fineness of grinding (dry procedure)
This European Standard specifies the dry procedure for the determination of the fineness of grinding, which is applicable to all EC type fertilizers in which requirements are given of fineness of...
Advertisement