NEN-EN 15954-1
Railway applications - Track - Trailers and associated equipment - Part 1: Technical requirements for running and working
| Organization: | NEN |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Trailing stock): | 45.060.20 |
| ICS Code (Equipment for railway/cableway construction and maintenance): | 45.120 |
scope:
This European Standard specifies the technical requirements to minimize the specific railway hazards of trailers and associated equipment, which can arise during the commissioning, the operation and the maintenance of trailers when carried out in accordance with the specification given by the manufacturer or his authorized representative. This European Standard applies to trailers that are not intended to interact with operate signalling and control systems. Other machines are dealt with in other European Standards; see Annex E. These trailers are not designed or intended for operating signalling and control systems and are only intended to work and run under special operating conditions specifically designated by the infrastructure manager. This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN 15649-1 and the relevant specific parts (EN 15649-3 to EN 15649-7).
Document History