NEN-EN 16602-70-04

Space product assurance - Thermal testing for the evaluation of space materials, processes, mechanical parts and assemblies

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 29
ICS Code (Space systems and operations): 49.140
scope:

NEN-EN 16602-70-04 establishes the requirements for the specification, the procedures, the execution and the reporting of a thermal cycling test under vacuum for the evaluation of materials, processes, mechanical parts and assemblies intended for use in the fabrication of spacecraft and associated equipment. This is one of the tests to determine the ability of theses articles to withstand changes of ambient temperature under vacuum. Typical materials or assemblies that can be evaluated by means of this test method are listed below. - adhesives; - adhesive bonded joints; - coatings (paint, thermal and protective); - insulating materials; - metallic bonded joints; - metallic samples, finished by plating or chemical conversion; - metallized plastic films; - organic or nonorganic bonding; - plated surfaces; - potting compounds; - reinforced structural laminates; - sealants. This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

NEN-EN 16602-70-04
October 1, 2014
Space product assurance - Thermal testing for the evaluation of space materials, processes, mechanical parts and assemblies
NEN-EN 16602-70-04 establishes the requirements for the specification, the procedures, the execution and the reporting of a thermal cycling test under vacuum for the evaluation of materials,...
September 1, 2013
Space product assurance - Thermal testing for the evaluation of space materials, processes, mechanical parts and assemblies
NEN-EN 16602-70-04 establishes the requirements for the specification, the procedures, the execution and the reporting of a thermal cycling test under vacuum for the evaluation of materials,...

References

Advertisement