NEN-EN 16798-5-2
Energy performance of buildings - Ventilation for buildings - Part 5-2: Calculation methods for energy requirements of ventilation systems (Modules M5-6, M5-8, M6-5, M6-8, M7-5, M7-8) - Method 2: Distribution and generation
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
NEN-EN 16798-5 covers energy performance calculation of mechanical ventilation systems with integrated heating/cooling generation, including domestic hot water production, using a monthly or seasonal calculation interval or a bin method. It takes into account the generation (air handling unit) and distribution (duct system) parts. It does not cover the emission part (calculation of the required volume flow rates and/or supply air conditions), which is covered in the M5-5 standard. It does not include humidification and dehumidification. This method is focussed on small, packaged ventilation systems, typically used in residential buildings, although the application is not restricted on the basis of building or space use type. A calculation method for mechanical ventilation and air conditioning systems, including humidification and dehumidification, using an hourly calculation interval or a bin method, is provided in a separate standard, EN 16798-5-1. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.
Document History