NEN-EN 17213
Windows and doors - Environmental Product Declarations - Product category rules for windows and pedestrian doorsets
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| ICS Code (Other aspects): | 91.010.99 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard provides product category rules (PCR) for Type III environmental declarations for windows and pedestrian doorsets as defined in EN 14351-1, prEN 14351-2. Windows and pedestrian doorsets with fire resistance and/or smoke control characteristics according to EN 16034 are also covered by this standard. This European Standard complements the core rules for the product category of construction products as defined in the European Standard EN 15804. The standard is to be used in conjunction with EN 15804, not replace it. The core PCR: - defines the parameters to be declared and the way in which they are collated and reported, - describes which stages of a product's life cycle are considered in the EPD and which processes are to be included in the life cycle stages, - defines rules for the development of scenarios, - includes the rules for calculating the Life Cycle Inventory and the Life Cycle Impact Assessment underlying the EPD, including the specification of the data quality to be applied, - includes the rules for reporting the predetermined, environmental and health information that is not covered by Life Cycle Assessment (LCA) for the product, construction process(es) and construction service(s), as relevant, - defines the conditions under which construction products can be compared based on the information provided by EPD. For the EPD of construction services the same rules and requirements apply as for the EPD of construction products.
Document History