NEN-EN 186310

Sectional Specification: Connector sets for optical fibres and cables - Type MF

active, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Covers Type MF fibre optic connector sets. Type MF defines a multiway connector characterised by a rectangular ferrule nominally 6,4 mm x 2,5 mm which utilises two pins of 0,7 mm diameter as its allignment technology. It is applicable to a joint of multiple fibres by arranging them between two pinpositioning holes in the plug. The connector includes a push-pull coupling mechanisms and a ferrule spring loaded in the direction of the optical axis. The connector has a single key which may be used to orientate and limit the relative position between the connector and the component to which its is mated.

Document History

NEN-EN 186310
June 1, 1999
Sectional Specification: Connector sets for optical fibres and cables - Type MF
Covers Type MF fibre optic connector sets. Type MF defines a multiway connector characterised by a rectangular ferrule nominally 6,4 mm x 2,5 mm which utilises two pins of 0,7 mm diameter as its...
Advertisement