NEN-EN 2071

Aerospace series - Sheets in aluminium and aluminium alloys - Thickness 0,25 mm ≤ a ≤ 6 mm - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 13
ICS Code (Aluminium): 49.025.20
scope:

Specifies the dimensions and tolerances of sheets in aluminium and aluminium alloys. Thickness 0,25 mm ≤ a ≤ 6 mm for aerospace applications.

Document History

NEN-EN 2071
January 1, 2002
Aerospace series - Sheets in aluminium and aluminium alloys - Thickness 0,25 mm ≤ a ≤ 6 mm - Dimensions
Specifies the dimensions and tolerances of sheets in aluminium and aluminium alloys. Thickness 0,25 mm ≤ a ≤ 6 mm for aerospace applications.
Advertisement