NEN-EN 1993-1-12

Eurocode 3: Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700

active
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 13
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

This EN 1993-1-12 gives rules that can be used in conjunction with parts;EN1993-1-1;EN 1993-1-2;EN 1993-1-3;EN 1993-1-4;EN 1993-1-5;EN 1993-1-6;EN 1993-1-7;EN 1993-1-8;EN 1993-1-9;EN 1993-1-10;EN 1993-1-11;EN 1993-2;EN 1993-3-1;EN 1993-3-2;EN 1993-4-1;EN 1993-4-2;EN 1993-4-3;EN 1993-5;EN 1993-6 to enable steel structures to be designed with steel of grades greater than S460 up to S700. Where it is necessary to alter a rule in other parts to enable up to S700 to be used, it is stated what needs to be done, either by noting that a rule is not to be used with steel grades greater than S460, then giving the one that is required, or by giving an additional rule or rules.

Document History

December 1, 2011
Eurocode 3: Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
This EN 1993-1-12 gives rules that can be used in conjunction with parts;EN1993-1-1;EN 1993-1-2;EN 1993-1-3;EN 1993-1-4;EN 1993-1-5;EN 1993-1-6;EN 1993-1-7;EN 1993-1-8;EN 1993-1-9;EN 1993-1-10;EN...
April 1, 2011
National Annex to NEN-EN 1993-1-12 Eurocode 3: Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
A description is not available for this item.
September 1, 2009
National Annex to NEN-EN 1993-1-12 Eurocode 3: Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
A description is not available for this item.
June 1, 2009
Eurocode 3 - Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
A description is not available for this item.
NEN-EN 1993-1-12
March 1, 2007
Eurocode 3: Design of steel structures - Part 1-12: Additional rules for the extension of EN 1993 up to steel grades S 700
This EN 1993-1-12 gives rules that can be used in conjunction with parts;EN1993-1-1;EN 1993-1-2;EN 1993-1-3;EN 1993-1-4;EN 1993-1-5;EN 1993-1-6;EN 1993-1-7;EN 1993-1-8;EN 1993-1-9;EN 1993-1-10;EN...
Advertisement