NEN-EN 2267-009
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 009: DRA family, single and multicore assembly - Product standard
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 2267-009:2017 specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical systems of aircraft at operating temperatures between - 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes AWG 26 to 14 (115/200 V AC). In addition, these cables may be suitable for use at 230/400 V AC in pressurised zones only when installed to take account of possible short circuit effects.
Document History