NEN-EN 2647

Aerospace series - Nuts, hexagonal, self-locking, ball seat, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking hexagonal nuts with ball seat in alloy steel, cadmium plated, MoS2 lubricated. Classification: 900 MPa1) / 235 °C2) They are intended to be used with washers to EN 2648 or suitable parts, see Annex A.

Document History

NEN-EN 2647
July 1, 2006
Aerospace series - Nuts, hexagonal, self-locking, ball seat, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
This standard specifies the characteristics of self-locking hexagonal nuts with ball seat in alloy steel, cadmium plated, MoS2 lubricated. Classification: 900 MPa1) / 235 °C2) They are intended to be...
July 1, 1995
Aerospace Series - Nuts, hexagonal, self-locking ball seat, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) /235°C
Specifies the characteristics of self-locking hexagonal nuts with ball seat in alloy steel, cadmium plated, MoS2 lubricated. Classification: 900 MPa /235°C.
Advertisement