NEN-EN 3542

Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)

inactive
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
ICS Code (Nuts): 49.030.30
scope:

Specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, for aerospace applications. Maximum test temperature: 550°C.

Document History

January 1, 2022
Aerospace series - Inserts, screw threads, helical coil, self-locking, tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw threads in NI-PH2801 material, for aerospace applications. Maximum test...
May 1, 2018
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw thread in NI-PH2801 material, for aerospace applications. Maximum test...
NEN-EN 3542
May 1, 1998
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750)
Specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH2801, for aerospace applications. Maximum test temperature: 550°C.
Advertisement