NEN-EN 3646-004
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 004: Receptacle, jam-nut mounting - Product standard
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 3646-004 the characteristics of the jam-nut mounted receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of -65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 4. For contact, filler plugs and rear accessories associated with this receptacle see EN 3646-002. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively.
Document History