NEN-EN 50090-4-1
Home and building electronic systems (HBES) - Part 4-1: Media independent layers - Application layer for HBES Class 1
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Automatic controls for household use): | 97.120 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Specifies the services and protocol of the application layer for usage in Home and Building Electronic systems. It provides the services and the interface to the user process as defined in EN 50090-3-2. This procedures is based on the services and the protocol is provided by the Transport Layer, Network Layer and Data Link Layer as specified in EN 50090-4-2.
Document History
NEN-EN 50090-4-1
March 1, 2004
Home and building electronic systems (HBES) - Part 4-1: Media independent layers - Application layer for HBES Class 1
Specifies the services and protocol of the application layer for usage in Home and Building Electronic systems. It provides the services and the interface to the user process as defined in EN...
March 1, 2003
Home and building electronic systems (HBES) - Part 4-1: Media independent layers - Application layer for HBES Class 1
Specifies the services and protocol of the application layer for usage in Home and Building Electronic systems. It provides the services and the interface to the user process as defined in EN...