NEN-EN 561

Gas welding equipment - Quick-action couplings with shut-off valves for welding, cutting and allied processes

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 10
ICS Code (Welding equipment): 25.160.30
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This Standard defines the specifications and the types tests for quick-action couplings with shut-off valve. It applies to quick-action couplings used between the regulator and the torch in equipment for gas welding, cutting and allied processes. This European Standard applies to cases where these couplings are used with hoses according to ISO 3821 or threaded unions according to ISO 3253.

Document History

August 1, 2002
Gas welding equipment - Quick-action coupling with shut-off valves for welding, cutting and allied processes
Defines the specifications and the type tests for quick-action couplings with shut-off valves. It applies to quick-action couplings used between the regulator and the torch in equipment for gas...
NEN-EN 561
May 1, 1995
Gas welding equipment - Quick-action couplings with shut-off valves for welding, cutting and allied processes
This Standard defines the specifications and the types tests for quick-action couplings with shut-off valve. It applies to quick-action couplings used between the regulator and the torch in equipment...
Advertisement