NEN-EN 646

Paper and board intended to come into contact with foodstuffs - Determination of colour fastness of dyed paper and board

pending
Organization: NEN
Publication Date: 1 March 2017
Status: pending
Page Count: 14
ICS Code (Paper and board): 85.060
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This document describes procedures for the testing of dyed paper and board intended to come into contact with foodstuffs. Some procedures depending on the foreseeable use of the material are given. Visual evaluation against a grey scale provides grading of the bleeding. For samples having significant different sides, a migration can occur from one glass fibre to the other and could lead to wrong interpretation of the fastness of one side. These samples should be checked using large sampling procedure to prevent cross contamination of the glass fibre during the migration procedure. The procedure is described in Annex A. If lower limit of detection is required, this procedure could also be used.

Document History

NEN-EN 646
March 1, 2017
Paper and board intended to come into contact with foodstuffs - Determination of colour fastness of dyed paper and board
This document describes procedures for the testing of dyed paper and board intended to come into contact with foodstuffs. Some procedures depending on the foreseeable use of the material are given....
May 1, 2006
Paper and board intended to come into contact with foodstuffs - Determination of colour fastness of dyed paper and board
This document describes procedures for the testing of dyed paper and board intended to come into contact with foodstuffs. Two procedures are given. Procedure A for contact of long duration (e. g....
November 1, 2005
Paper and board intended to come into contact with foodstuffs - Determination of colour fastness of dyed paper and board
This document describes procedures for the testing of dyed paper and board intended to come into contact with foodstuffs. Two procedures are given. Procedure A for contact of long duration (e. g....
October 1, 2000
Paper and board intended to come into contact with foodstuffs - Determination of colour fastness of dyed paper and board
Describes procedures for the testing of dyed paper and board intended to come into contact with foodstuffs. Two procedures are given. Procedure A for contact of long duration (.e.g. foodpackaging)...
May 1, 1994
Paper and board intended to come into contact with foodstuffs - Determination of colour fastness of dyed paper and board
This European Standard describes procedures for the testing of dyed paper and board to come into contact with foodstuffs. Two procedures are given. Procedure A for contact of long duration (e.g....
Advertisement