NEN-EN 676/A2

Automatic forced draught burners for gaseous fuels

inactive
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 30
ICS Code (Gas fuel burners): 27.060.20
scope:

This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety devices, and the test procedure for these burners. This standard is applicable to automatic gas burners with a combustion air fan (hereinafter called "burners") as described in 3.1.2 and gas line components, intended for use in appliances of different types, and that are operated with gaseous fuels;" total pre-mixed burners and nozzle mixed burners. The standard is applicable to: single burners with a single combustion chamber; single-fuel and dual-fuel burners when operating only on gas; gas function of dual-fuel burners designed to operate simultaneously on gaseous and liquid fuels. This European Standard deals with all significant machine hazards, hazardous situations and events relevant to burners, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, see Annex J. This European Standard specifies the requirements to be met by the manufacturer to ensure the safety during commissioning, start-up, operation, shut-down and maintenance. This European Standard does not deal with hazards due to specific applications. This European Standard is not applicable to automatic forced draught gas burners which are manufactured before the date of its publication as EN. This European Standard does not apply to burners specifically designed for use in industrial processes carried out on industrial premises. This European Standard deals also with the additional requirements for the burners in the scope with pressurised parts and /or firing pressurised bodies, see Annex K.

Document History

January 1, 2020
Forced draught burners for gaseous fuels
This document specifies the terminology, the general requirements for the construction and operation of forced draught gas burners and also the provision of control and safety devices, and the test...
December 1, 2016
Forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of forced draught gas burners and also the provision of control and safety devices, and...
March 1, 2012
Forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of forced draught gas burners and also the provision of control and safety devices, and...
January 1, 2009
Automatic forced draught burners for gaseous fuels
A description is not available for this item.
June 1, 2008
Automatic forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety...
June 1, 2008
Automatic forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety...
October 1, 2005
Automatic forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety...
NEN-EN 676/A2
October 1, 2005
Automatic forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety...
September 1, 2003
Automatic forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety...
September 1, 2000
Automatic forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety...
November 1, 1996
Automatic forced draught burners for gaseous fuels
Specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety devices, and the type test...
April 1, 1992
Forced draught burners for gaseous fuels
Specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety devices, and the type test...

References

Advertisement