NEN-EN 50626-2

Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables - Part 2: Particular requirements for conduits for special applications

inactive
Organization: NEN
Publication Date: 1 February 2017
Status: inactive
Page Count: 15
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This clause of part 1 is applicable with the following addition: This European Standard specifies particular requirements and tests for conduit systems buried underground for the protection and management of insulated conductors and/or power cables or communication cables that are installed by different techniques, for example, blowing (including floating), pulling or pushing directly after installation of the conduit or during its expected performance time. This standard is applicable to all conduits with circular cross section manufactured individually or manufactured as a part of an assembly

Document History

July 1, 2023
Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables - Part 2: Polyethylene (PE), Polypropylene (PP) or Unplasticized poly(vinyl chloride) (PVC-U) conduit systems - Requirements for solid wall conduits, fittings and the system used in special applications
This document specifies requirements and tests for PE, PP and PVC-U leak-tight solid wall conduit systems with circular cross section, manufactured individually or as part of an assembly having a...
July 1, 2020
Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables - Part 2: Polyethylene (PE), Polypropylene (PP) or Unplasticized poly(vinyl chloride) (PVC-U) conduit systems - Requirements for solid wall conduits, fittings and the system used in special applications
This document specifies requirements and tests for PE, PP and PVC-U leak-tight solid wall conduit systems with circular cross section, manufactured individually or as part of an assembly having a...
NEN-EN 50626-2
February 1, 2017
Conduit systems buried underground for the protection and management of insulated electrical cables or communication cables - Part 2: Particular requirements for conduits for special applications
This clause of part 1 is applicable with the following addition: This European Standard specifies particular requirements and tests for conduit systems buried underground for the protection and...
Advertisement