NEN-EN 754-5

Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 5: Rectangular bars, tolerances on dimensions and form

inactive
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 9
ICS Code (Aluminium products): 77.150.10
ICS Code (Aluminium structures): 91.080.17
scope:

Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn rectangular bars having thicknesses in the range from 2 mm up to and including 60 mm and widths in the range from 5 mm up to and including 200 mm.

Document History

April 1, 2008
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 5: Rectangular bars, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn rectangular bars having thicknesses in the range from 2 mm up to and including 60 mm and...
November 1, 2006
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 5: Rectangular bars, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn rectangular bars having thicknesses in the range from 2 mm up to and including 60 mm and...
NEN-EN 754-5
February 1, 1996
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 5: Rectangular bars, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn rectangular bars having thicknesses in the range from 2 mm up to and including 60 mm and widths in the...
February 1, 1996
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 5: Rectangular bars, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn rectangular bars having thicknesses in the range from 2 mm up to and including 60 mm and widths in the...
June 1, 1992
Wrought aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 5: Drawn rectangular bars, dimensions and form tolerances
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn rectangular bars having thicknesses in the range from 2 mm up to and including 60 mm and widths in the...
Advertisement