NEN-EN 772-6
Methods of test for masonry units - Part 6: Determination of bending tensile strength of aggregate concrete masonry units
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
Specifies a method of determining the bending tensile strength of aggregate concrete masonry units having a width less than 100 mm and a ratio of length to width greater than 10.
Document History
NEN-EN 772-6
October 1, 2001
Methods of test for masonry units - Part 6: Determination of bending tensile strength of aggregate concrete masonry units
Specifies a method of determining the bending tensile strength of aggregate concrete masonry units having a width less than 100 mm and a ratio of length to width greater than 10.
July 1, 1992
Methods of test for masonry units - Part 6: Determination of bending tensile strength of concrete masonry units
Specifies a method of determining the bending tensile strength of aggregate concrete masonry units having a width less than 100 mm and a ratio of length to width greater than 10.