DS/EN 15195

Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels by combustion in a constant volume chamber

inactive
Organization: DS
Publication Date: 15 June 2007
Status: inactive
Page Count: 26
ICS Code (Liquid fuels): 75.160.20
scope:

This document specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a constant volume combustion chamber designed for operation by compression ignition, and employing direct injection of fuel into compressed air that is controlled to a specified pressure and temperature. An equation is given to calculate the derived cetane number (DCN) from the ignition delay measurement. This standard is applicable to diesel fuels, including those containing FAME. The method is also applicable to middle distillate fuels of non-petroleum origin. However, users applying this standard especially to unconventional diesel fuels are warned that the relationship between derived cetane number and combustion behaviour in real engines is not yet fully understood. The standard covers the ignition delay range from 3,3 ms to 6,4 ms (61 DCN to 34 DCN). The combustion analyser can measure shorter or longer ignition delays, but precision can be affected. NOTE For the purpose of this European Standard, the expression "% (V/V)" is used to represent the volume fraction and "% (m/m)" the mass fraction. WARNING - The use of this standard may involve hazardous materials, operations and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 28, 2023
Liquid petroleum products – Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels by combustion in a constant volume chamber
This document specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a constant...
December 19, 2014
Liquid petroleum products – Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels by combustion in a constant volume chamber
This European Standard specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a...
DS/EN 15195
June 15, 2007
Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels by combustion in a constant volume chamber
This document specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a constant...
Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels by combustion in a constant volume chamber
Revision of EN 15195:2007 in order to align with recent technical updates in ASTM/EI (a.o. the figures) and to use the pending EI RR work on European fuels
Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels by combustion in a constant volume chamber
Revision of EN 15195:2007 in order to align with recent technical updates in ASTM/EI (a.o. the figures) and to use the pending EI RR work on European fuels
Liquid petroleum products – Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels by combustion in a constant volume chamber
This European Standard specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a...
Advertisement