NEN-EN 877
Cast iron pipes and fittings, their joints and accessories for the evacuation of water from buildings - Requirements, test methods and quality assurance
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This European Standard applies to cast iron pipeline components used for the construction of discharge systems for buildings and of drains, normally as gravity systems but also vacuum systems, inside and outside buildings, above and below ground. The range of nominal sizes extends from DN 40 to DN 600 inclusive. This standard specifies the requirements for the materials, dimensions and tolerances, mechanical properties, appearance, standard coatings for cast iron pipes, fittings and accessories. It also indicates performance requirements for all components, including joints. Quality assurance is covered in an informative annex. It covers pipes, fittings and accessories cast by any foundry process or manufactured by fabrication of cast components, as well as the corresponding joints. The roof gullies used for siphonic systems are not relevant from this standard.
Document History