NEN-EN 771-4

Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units

inactive
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
Page Count: 33
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load bearing and non-load bearing applications in all forms of walling including single leaf, cavity, partitions, retaining, basement and general use below ground level, including walling for fire protection, thermal insulation, sound insulation and the fabric of chimneys (excluding chimney flue units). It defines the performance related to e.g. strength, density, dimensional accuracy etc. and provides for the evaluation of conformity of the product to this European Standard. The marking requirement for products covered by this European Standard is included.

Document History

September 1, 2015
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
NEN-EN 771-4:2011+A1 specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load bearing...
August 1, 2014
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
A description is not available for this item.
May 1, 2011
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load...
October 1, 2010
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load...
July 1, 2005
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
A description is not available for this item.
NEN-EN 771-4
September 1, 2003
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load...
June 1, 2000
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load...
April 1, 2000
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
Specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of loadbearing and non-loadbearing...
July 1, 1992
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
Specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of loadbearing and non-loadbearing...
Advertisement