NEN EN IEC 60270
High-voltage test techniques - Partial discharge measurement
active, Most Current
Buy Now
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | active |
| Page Count: | 110 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Applicable to the measurement of partial discharges which occur in electrical apparatus, components or systems when tested with alternating voltage up to 400 Hz or with direct voltage.
Document History
April 1, 2016
High-voltage test techniques - Partial discharge measurements
A description is not available for this item.
NEN EN IEC 60270
April 1, 2001
High-voltage test techniques - Partial discharge measurement
Applicable to the measurement of partial discharges which occur in electrical apparatus, components or systems when tested with alternating voltage up to 400 Hz or with direct voltage.