NEN-EN-IEC 60286-5
Packaging of components for automatic handling - Part 5: Matrix trays
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Electronic components in general): | 31.020 |
scope:
Describes the common dimensions, tolerances and characteristic s of the tray. It includes only those dimensions which are ess ential for the handling of the trays for the stated purpose and for placing or removing components from the trays. Significant technical changes from EN 60286-5:1997 are: a) The generic rules for the design of matrix trays are given in this standard. Newly developed trays which follow these rules will not be listed individually. Only those trays which conform to the design rules set forth herein are classified as "standard trays" and are thus preferred for use. b) An update of the matrix trays, which do not conform to the design rules set forth herein, are considered as "non-standard trays" and are not preferred for use, is listed in Annex A.
Document History