NEN-EN-IEC 60317-37/A2

Specifications for particular types of winding wires - Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer

inactive
Organization: NEN
Publication Date: 1 March 2000
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10

Document History

March 1, 2014
Specifications for particular types of winding wires - Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
NEN-EN-IEC 60317-37 specifies the requirements of enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be modified...
NEN-EN-IEC 60317-37/A2
March 1, 2000
Specifications for particular types of winding wires - Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
A description is not available for this item.
February 1, 1998
Specifications for particular types of winding wires - Part 37: Polyesterimide enamelled round copper wire, class 180, with a bonding layer
A description is not available for this item.
Advertisement