NEN-EN-IEC 60335-2-72

Household and similar electrical appliances - Safety - Part 2-72: Particular requirements for floor treatment machines with or without traction drive, for commercial use

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 78
ICS Code (Cleaning appliances): 97.080
scope:

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of powered ride-on and powered walkbehind machines intended for commercial indoor or outdoor use for the following applications: - sweeping, - scrubbing, - wet or dry pick-up, - polishing, - application of wax, sealing products and powder based detergents, - shampooing of floors with an artificial surface. Their cleaning motion is more linear than lateral or periodic. They may be equipped with a traction drive system. The following power systems are covered: - internal combustion engines, - mains powered motors up to a rated voltage of 250 V for single-phase appliances and 480 V for other appliances, - battery powered motors. Battery powered machines may be equipped with a built-in battery charger. This standard does not apply to - floor treatment appliances for household use according to IEC 60335-2-10; - floor treatment machines for commercial use according to IEC 60335-2-67; - spray extraction machines for commercial use (IEC 60335-2-68); - wet and dry vacuum cleaners, including power brush, for commercial use (IEC 60335-2-69); - road sweepers.

Document History

NEN-EN-IEC 60335-2-72
August 1, 2012
Household and similar electrical appliances - Safety - Part 2-72: Particular requirements for floor treatment machines with or without traction drive, for commercial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of powered ride-on and powered walkbehind machines intended for commercial indoor or outdoor use...
October 1, 2009
Household and similar electrical appliances - Safety - Part 2-72: Particular requirements for automatic machines for floor treatment for commercial and industrial use
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of mains or battery supplied portable combined machines, with or without a built-in battery...
December 1, 2000
Safety of household and similar electrical appliances - Part 2-72: Particular requirements for automatic machines for floor treatment, for commercial and industrial use
A description is not available for this item.
January 1, 1999
Safety of household and similar electrical appliances - Part 2-72: Particular requirements for automatic machines for floor treatment, for commercial and industrial use
A description is not available for this item.

References

Advertisement