NEN-EN-IEC 60335-2-38

Household and similar electrical appliances - Safety - Part 2-38: Particular requirements for commercial electric griddles and griddle grills

active
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 34
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

Deals with the safety electrically operated commercial griddles and griddle grills not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances. Appliances within the scope of this standard are typically used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc. The electrical part of appliances making use of other forms of energy is also within the scpe of this standard.

Document History

Household and similar electrical appliances - Safety - Part 2-38: Particular requirements for commercial electric griddles and griddle grills
A description is not available for this item.
October 1, 2007
Household and similar electrical appliances - Safety - Part 2-38: Particular requirements for commercial electric griddles and griddle grills
A description is not available for this item.
NEN-EN-IEC 60335-2-38
July 1, 2003
Household and similar electrical appliances - Safety - Part 2-38: Particular requirements for commercial electric griddles and griddle grills
Deals with the safety electrically operated commercial griddles and griddle grills not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected...
July 1, 2000
Safety of household and similar electrical appliances - Part 2-38: Particular requirements for commercial electric griddles and griddle grills
Deals with the safety electrically operated commercial griddles and griddle grills not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected...
March 1, 1999
Safety of household and similar electrical appliances - Part 2-38: Particular requirements for commercial electric griddles and griddle grills
A description is not available for this item.
Advertisement