NEN-EN-IEC 60068-2-69

Environmental testing - Part 2-69: Tests - Test Te/Tc: Solderability testing of electronic components and printed boards by the wetting balance (force measurement) method

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 122
ICS Code (Electronic component assemblies): 31.190
ICS Code (Environmental testing): 19.040
scope:

NEN-EN-IEC 60068-2-69 outlines test Te/Tc, the solder bath wetting balance method and the solder globule wetting balance method to determine, quantitatively, the solderability of the terminations. Data obtained by these methods are not intended to be used as absolute quantitative data for pass-fail purposes. The procedures describe the solder bath wetting balance method and the solder globule wetting balance method. They are applicable to components and printed boards with metallic terminations and metallized solder pads. This document provides the measurement procedures for solder alloys both with and without lead (Pb).

Document History

NEN-EN-IEC 60068-2-69
June 1, 2017
Environmental testing - Part 2-69: Tests - Test Te/Tc: Solderability testing of electronic components and printed boards by the wetting balance (force measurement) method
NEN-EN-IEC 60068-2-69 outlines test Te/Tc, the solder bath wetting balance method and the solder globule wetting balance method to determine, quantitatively, the solderability of the terminations....
August 1, 2007
Environmental testing - Part 2-69: Tests - Test Te: Solderability testing of electronic components for surface mounting devices (SMD) by the wetting balance method
This part of IEC 60068 outlines test Te, solder bath wetting balance method and solder globule wetting balance method, applicable for surface mounting devices. These methods determine quantitatively...

References

Advertisement