NEN-EN-IEC 60512-14-5

Connectors for electronic equipment - Tests and measurements - Part 14-5: Sealing tests - Test 14e: Immersion at low air pressure

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 29
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512, when required by the detail specification, is used for testing l connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this part of IEC 60512 is to detail a standard test method to assess the effectiveness of the sealing of a connector against ingress of water by exposure to low pressure whilst immersed in a salt solution. It is particularly, but not exclusively, suitable for mated connector assemblies.

Document History

NEN-EN-IEC 60512-14-5
June 1, 2006
Connectors for electronic equipment - Tests and measurements - Part 14-5: Sealing tests - Test 14e: Immersion at low air pressure
This part of IEC 60512, when required by the detail specification, is used for testing l connectors within the scope of IEC technical committee 48. It may also be used for similar devices when...
Advertisement