NEN-EN-IEC 60317-46
Specifications for particular types of winding wires - Part 46: Aromatic polyimide enamelled round copper wire, class 240
| Organization: | NEN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Wires): | 29.060.10 |
scope:
NEN-EN-IEC 60317-46 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of aromatic polyimide resin. The range of nominal conductor diameters covered by this standard is: - grade 1: 0,020 mm up to and including 2,000 mm; - grade 2: 0,020 mm up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.
Document History