NEN-EN-IEC 60728-1-2

Cable networks for television signals, sound signals and interactive services - Part 1-2: Performance requirements for signals delivered at the system outlet in Operation

active, Most Current
Organization: NEN
Publication Date: 1 September 2014
Status: active
Page Count: 89
ICS Code (Networking): 35.110
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

NEN-EN-IEC 60728-1-2 provides the requirements and describes the implementation guidelines of RF cabling for two-way home networks. This standard is applicable to any home network that distributes signals provided by CATV/MATV/SMATV cable networks (including individual receiving systems) having a coaxial cable output. This standard also applies to home networks where some part of the distribution network uses wireless links, for example instead of the receiver cord. This part of IEC 60728 is therefore applicable to RF cabling for two-way home networks with wired cords or wireless links inside a room and primarily intended for television and sound signals operating between about 5 MHz and 3 000 MHz. The frequency range is extended to 6 000 MHz for distribution techniques that replace wired cords with a wireless two-way communication inside a room (or a small number of adjacent rooms) that uses the 5 GHz to 6 GHz band.

Document History

NEN-EN-IEC 60728-1-2
September 1, 2014
Cable networks for television signals, sound signals and interactive services - Part 1-2: Performance requirements for signals delivered at the system outlet in Operation
NEN-EN-IEC 60728-1-2 provides the requirements and describes the implementation guidelines of RF cabling for two-way home networks. This standard is applicable to any home network that distributes...
October 1, 2009
Cable networks for television signals, sound signals and interactive services - Part 1-2: Performance requirements for signals delivered at the system outlet in operation
This part of IEC 60728 provides the minimum performance requirements to be fulfilled in operation at the system outlet or terminal input and describes the summation criteria for the impairments...
Advertisement