NEN-EN-IEC 60721-3-5

Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 5: Ground vehicle installations

active, Most Current
Organization: NEN
Publication Date: 1 August 1997
Status: active
Page Count: 70
ICS Code (Environmental testing): 19.040
scope:

Classifies the environmental conditions to which a product not forming part of the vehicle is subjected when installed in a ground vehicle. Such products are for example radios, communication systems, fare meters, flow meters for liquids transported by the vehicle, for example, milk, petroleum products etc. Vehicles where products may be permanently or temporarily installed include: - Road vehicles: passenger cars, commercial vehicles, special vehicles, towing vehicles, trailers, mopeds, motor cycles, etc. - Rail vehicles: trains, trams, cranes, etc. - Overland vehicles: four wheel drive cars, tractors, snow scooters, etc. - Handling and storage vehicles: fork-lift trucks (manual and tobot), luggage transporters, etc. - Self-propelled machinery: diggers, harvesters, etc. Although this standard is not designed for products forming part of the vehicles, the environmental condition classification may also be used for some exchangeable parts, installed in a similar way and in the same locations of the vehicle as products which do not form part of the vehicle. Only severe conditions which may be harmful to products are included. To classify the environmental parameters and their severities, to which a product will be exposed under its conditions of use when installed in ground vehicles. A limited number of classes of environmental conditions are given, covering a broad field of application. The user of this standard should select the lowest class necessary covering each of the conditions of the intended use. Some guidance for this is given in Appendix A.

Document History

NEN-EN-IEC 60721-3-5
August 1, 1997
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Section 5: Ground vehicle installations
Classifies the environmental conditions to which a product not forming part of the vehicle is subjected when installed in a ground vehicle. Such products are for example radios, communication...
Advertisement