NEN-EN-IEC 60851-4

Winding wires - Test methods - Part 4: Chemical properties

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 51
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60851-4 specifies the following chemical properties tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to transformer oil. For definitions, general notes on methods of test and the complete series of methods of test for winding wires see IEC 60851-1.

Document History

NEN-EN-IEC 60851-4
November 1, 2016
Winding wires - Test methods - Part 4: Chemical properties
NEN-EN-IEC 60851-4 specifies the following chemical properties tests: - Test 12: Resistance to solvents; - Test 16: Resistance to refrigerants; - Test 17: Solderability; - Test 20: Resistance to...
April 1, 2005
Winding wires - Test methods - Part 4: Chemical properties
A description is not available for this item.
December 1, 1997
Winding wires - Test methods - Part 4: Chemical properties
A description is not available for this item.

References

Advertisement